Status: | Unknown |
---|---|
Series: | FH28 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
166
in stock
|
Buy Now | |
element14
from US$1.61
|
166
in stock
|
Buy Now | |
Farnell
from US$0.95
|
166
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Product Range | FH28 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
Ffc/Fpc Board Connector, Fh28 Series, Surface Mount, Receptacle, 28, Bottom, 0.5 Mm Rohs Compliant: Yes |Hirose(Hrs) FH28D-28S-0.5SH(05) | Newark Electronics |
CONNECTOR, FFC/FPC, RCPT, 28POS, 1ROW | element14 |
0.5mm pitch FFC FPC 28 way connector | RS |
28 Position FFC, FPC Connector Contacts, Bottom 0.020 (0.50mm) Surface Mount, R | Future Electronics |
FFC & FPC Connectors 28P F SCKT HORIZ SMT STNDRD DUST CVR TYP | Sager |
Where can I find additional details, specifications and documents for a FH28D-28S-0.5SH(05)?
Additional datasheets, footprints and schematics for FH28D-28S-0.5SH(05) are listed on our Part Details page. You can also find images and similar parts to FH28D-28S-0.5SH(05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH28D-28S-0.5SH(05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH28D-28S-0.5SH(05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH28D-28S-0.5SH(05) fall under?
The FH28D-28S-0.5SH(05) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH28D-28S-0.5SH(05) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH28D-28S-0.5SH(05) you can contact the distributor directly for product support, shipping queries etc.
Is the FH28D-28S-0.5SH(05) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH28D-28S-0.5SH(05) have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FH28D-28S-0.5SH(05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH28D-28S-0.5SH(05) often in real-time on the comparison pages.
What if I can't find stock of FH28D-28S-0.5SH(05)?
You can fill out our help required form which you can use to request a quote for FH28D-28S-0.5SH(05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.