Status: | Unknown |
---|---|
Series: | FH28 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,227
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.14
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
3,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.14
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
1,256
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
1,227
in stock
|
Buy Now | |
element14
from US$1.42
|
1,227
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | FH28 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
50P FFC CONNECTOR 0.50MM SMT | Rutronik |
50 Position 0.5 mm Pitch FPC/FFC SMT ZIF Connector | Future Electronics |
FFC FPC Connectors Horizontal Mounting Angle Gray 0.5 mm - Pitch 50 Positions | Heilind Electronics |
Connector: FFC/FPC | Transfer Multisort Elektronik |
Ffc/Fpc Board Connector, Fh28 Series, Surface Mount, Receptacle, 50, Bottom, 0.5 Mm Rohs Compliant: Yes |Hirose(Hrs) FH28-50S-0.5SH(05) | Newark Electronics |
CONNECTOR, FFC/FPC, RCPT, 50POS, 1ROW | element14 |
FFC & FPC Connectors 50POS 0.5MM SMT GOLD | Sager |
Where can I find additional details, specifications and documents for a FH28-50S-0.5SH(05)?
Additional datasheets, footprints and schematics for FH28-50S-0.5SH(05) are listed on our Part Details page. You can also find images and similar parts to FH28-50S-0.5SH(05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH28-50S-0.5SH(05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH28-50S-0.5SH(05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH28-50S-0.5SH(05) fall under?
The FH28-50S-0.5SH(05) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH28-50S-0.5SH(05) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH28-50S-0.5SH(05) you can contact the distributor directly for product support, shipping queries etc.
Is the FH28-50S-0.5SH(05) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH28-50S-0.5SH(05) have stock available?
Authorised distributors including Rutronik, Future Electronics, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for FH28-50S-0.5SH(05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH28-50S-0.5SH(05) often in real-time on the comparison pages.
What if I can't find stock of FH28-50S-0.5SH(05)?
You can fill out our help required form which you can use to request a quote for FH28-50S-0.5SH(05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.