Status: | Unknown |
---|---|
Series: | FH26W Series |
RoHS: | Unknown |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 39Contacts |
Gender | Receptacle |
Product Range | FH26W Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 2 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.2mm |
SVHC | No SVHC (20-Jun-2016) |
FH26 0.3mm R/A SMT FPC connector, 39P | RS |
0.3Mm Pitch, Height 1.0Mm Bottom Contact, Front Flip |Hirose(Hrs) FH26W-39S-0.3SHW(97) | Newark Electronics |
FFC FPC Connectors Horizontal Mounting Angle Light Brown 0.3 mm - Pitch 39 Posit | Future Electronics |
FFC & FPC Connectors | Sager |
Conn FPC SKT 39 POS 0.3mm Solder RA SMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH26W-39S-0.3SHW(97)?
Additional datasheets, footprints and schematics for FH26W-39S-0.3SHW(97) are listed on our Part Details page. You can also find images and similar parts to FH26W-39S-0.3SHW(97) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH26W-39S-0.3SHW(97) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH26W-39S-0.3SHW(97) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH26W-39S-0.3SHW(97) fall under?
The FH26W-39S-0.3SHW(97) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH26W-39S-0.3SHW(97) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH26W-39S-0.3SHW(97) you can contact the distributor directly for product support, shipping queries etc.
Is the FH26W-39S-0.3SHW(97) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH26W-39S-0.3SHW(97) have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for FH26W-39S-0.3SHW(97).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH26W-39S-0.3SHW(97) often in real-time on the comparison pages.
What if I can't find stock of FH26W-39S-0.3SHW(97)?
You can fill out our help required form which you can use to request a quote for FH26W-39S-0.3SHW(97) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.