Status: | Unknown |
---|---|
Series: | FH26 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
2,677
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$3.28
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
2,849
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
2,677
in stock
|
Buy Now | |
element14
from US$1.70
|
2,677
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.28
|
1,200
in stock
|
Buy Now | |
Sager
from US$1.55
|
-
|
Buy Now |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 67Contacts |
Gender | Receptacle |
Product Range | FH26 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.2mm |
Contact Termination | Surface Mount Right Angle |
FH26 Series 67 Position 0.3 mm Pitch Right Angle Flexible Printed Circuit | Future Electronics |
CUT TAPE - CONN FPC/FFC 67POS .3MM HORZ SMD 580-1 | Heilind Electronics |
Ffc/Fpc Board Connector, Fh26 Series, Surface Mount, Receptacle, 67, Bottom, 0.3 Mm Rohs Compliant: Yes |Hirose(Hrs) FH26G-67S-0.3SHBW(05) | Newark Electronics |
CONNECTOR, FPC, RCPT, 67POS, 1ROW | element14 |
FFC & FPC Connectors .3MM 67P RA SMT BTTM ZIF | Sager |
Where can I find additional details, specifications and documents for a FH26G-67S-0.3SHBW(05)?
Additional datasheets, footprints and schematics for FH26G-67S-0.3SHBW(05) are listed on our Part Details page. You can also find images and similar parts to FH26G-67S-0.3SHBW(05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH26G-67S-0.3SHBW(05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH26G-67S-0.3SHBW(05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH26G-67S-0.3SHBW(05) fall under?
The FH26G-67S-0.3SHBW(05) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH26G-67S-0.3SHBW(05) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH26G-67S-0.3SHBW(05) you can contact the distributor directly for product support, shipping queries etc.
Is the FH26G-67S-0.3SHBW(05) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH26G-67S-0.3SHBW(05) have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for FH26G-67S-0.3SHBW(05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH26G-67S-0.3SHBW(05) often in real-time on the comparison pages.
What if I can't find stock of FH26G-67S-0.3SHBW(05)?
You can fill out our help required form which you can use to request a quote for FH26G-67S-0.3SHBW(05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.