Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 45Contacts |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1 |
RoHS Compliant | Yes |
SOCKET ZIF, 0.3MM, 45WAY | element14 |
Ffc/Fpc Connector, Receptacle 45 Position 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a FH26-45S-0.3SHW(05)?
Additional datasheets, footprints and schematics for FH26-45S-0.3SHW(05) are listed on our Part Details page. You can also find images and similar parts to FH26-45S-0.3SHW(05) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH26-45S-0.3SHW(05) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH26-45S-0.3SHW(05) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH26-45S-0.3SHW(05) fall under?
The FH26-45S-0.3SHW(05) is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH26-45S-0.3SHW(05) when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH26-45S-0.3SHW(05) you can contact the distributor directly for product support, shipping queries etc.
Is the FH26-45S-0.3SHW(05) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FH26-45S-0.3SHW(05) have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for FH26-45S-0.3SHW(05).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH26-45S-0.3SHW(05) often in real-time on the comparison pages.
What if I can't find stock of FH26-45S-0.3SHW(05)?
You can fill out our help required form which you can use to request a quote for FH26-45S-0.3SHW(05) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.