Status: | Unknown |
---|---|
Series: | FH19SC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Product Range | FH19SC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (20-Jun-2016) |
HIROSE FH19SC-28S-0.5SH(99) | Rapid Electronics |
Ffc/Fpc Connector, 28 Contact(S), 1 Row(S), Right Angle, 0.02 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator |Hirose(Hrs) FH19SC-28S-0.5SH(99) | Newark Electronics |
Where can I find additional details, specifications and documents for a FH19SC-28S-0.5SH(99)?
Additional datasheets, footprints and schematics for FH19SC-28S-0.5SH(99) are listed on our Part Details page. You can also find images and similar parts to FH19SC-28S-0.5SH(99) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH19SC-28S-0.5SH(99) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH19SC-28S-0.5SH(99) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH19SC-28S-0.5SH(99) fall under?
The FH19SC-28S-0.5SH(99) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH19SC-28S-0.5SH(99) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH19SC-28S-0.5SH(99) you can contact the distributor directly for product support, shipping queries etc.
Is the FH19SC-28S-0.5SH(99) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH19SC-28S-0.5SH(99) have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for FH19SC-28S-0.5SH(99).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH19SC-28S-0.5SH(99) often in real-time on the comparison pages.
What if I can't find stock of FH19SC-28S-0.5SH(99)?
You can fill out our help required form which you can use to request a quote for FH19SC-28S-0.5SH(99) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.