Status: | Unknown |
---|---|
Series: | FH12 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Sager
from US$0.60
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,470
in stock
|
Buy Now | |
element14
from US$0.91
|
1,470
in stock
|
Buy Now | |
Farnell
from US$0.59
|
1,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,271
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
5
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | FH12 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
FFC & FPC Connectors 1MM 6 POS R/A BTTM SMT GLD | Sager |
Connector, Ffc/Fpc, Rcpt, 6Pos, 1Row | Newark Electronics |
CONNECTOR, FPC/FFC, SMT, 1MM, 6WAY | element14 |
FH12 Series 6 Position 1 mm Pitch ZIF Flip Lock Right Angle Female Connector | Future Electronics |
1mm pitch FFC FPC 6 way connector | RS |
Conn FFC/FPC Connector SKT 6 POS 1mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH12-6S-1SH(55)?
Additional datasheets, footprints and schematics for FH12-6S-1SH(55) are listed on our Part Details page. You can also find images and similar parts to FH12-6S-1SH(55) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH12-6S-1SH(55) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH12-6S-1SH(55) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH12-6S-1SH(55) fall under?
The FH12-6S-1SH(55) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH12-6S-1SH(55) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH12-6S-1SH(55) you can contact the distributor directly for product support, shipping queries etc.
Is the FH12-6S-1SH(55) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH12-6S-1SH(55) have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FH12-6S-1SH(55).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH12-6S-1SH(55) often in real-time on the comparison pages.
What if I can't find stock of FH12-6S-1SH(55)?
You can fill out our help required form which you can use to request a quote for FH12-6S-1SH(55) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.