Status: | Unknown |
---|---|
Series: | FH12 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
3,790
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$1.30
|
850
in stock
|
Buy Now | |
element14
from US$3.15
|
792
in stock
|
Buy Now | |
Farnell
from US$3.00
|
792
in stock
|
Buy Now | |
Heilind Electronics
from US$2.38
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.38
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
192
in stock
|
Buy Now | |
Sager
from US$2.65
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | FH12 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Colour | Beige/Dark Brown |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.4A |
External Depth | 4.75mm |
External Length / Height | 4.85mm |
External Width | 28.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Lead Spacing | 0.5mm |
Material | Polyamide |
No. of Mating Cycles | 20 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 150V |
50 Position 0.5 mm FPC Wire/Board Single Row Vertical Receptacle | Future Electronics |
FPC Connector | RS |
CONNECTOR, FFC/FPC, ZIF, 50POS, 0.5MM | element14 |
FFC FPC Connectors Vertical Mounting Angle Beige 0.5 mm - Pitch 50 Positions | Heilind Electronics |
Connector, Ffc/Fpc, Zif, 50Pos, 0.5Mm | Newark Electronics |
FFC & FPC Connectors 0.5MM 50P SMT VERT MNT SELECT GLD | Sager |
Conn FFC/FPC Connector SKT 50 POS 1mm Solder ST SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH12-50S-0.5SVA(54)?
Additional datasheets, footprints and schematics for FH12-50S-0.5SVA(54) are listed on our Part Details page. You can also find images and similar parts to FH12-50S-0.5SVA(54) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH12-50S-0.5SVA(54) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH12-50S-0.5SVA(54) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH12-50S-0.5SVA(54) fall under?
The FH12-50S-0.5SVA(54) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH12-50S-0.5SVA(54) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH12-50S-0.5SVA(54) you can contact the distributor directly for product support, shipping queries etc.
Is the FH12-50S-0.5SVA(54) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH12-50S-0.5SVA(54) have stock available?
Authorised distributors including Future Electronics, RS, CoreStaff, element14 and Farnell have stock available or on a lead time for FH12-50S-0.5SVA(54).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH12-50S-0.5SVA(54) often in real-time on the comparison pages.
What if I can't find stock of FH12-50S-0.5SVA(54)?
You can fill out our help required form which you can use to request a quote for FH12-50S-0.5SVA(54) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.