Status: | Unknown |
---|---|
Series: | FH12 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
6,055
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
4,207
in stock
|
Buy Now | |
element14
from US$1.70
|
4,207
in stock
|
Buy Now | |
Farnell
from US$1.36
|
4,207
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
450
in stock
|
Buy Now | |
Sager
from US$1.59
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | FH12 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
0.5mm pitch FFC FPC 34 way connector | RS |
Ffc/Fpc Board Connector, Fh12 Series, Surface Mount, Receptacle, 34, Bottom, 0.5 Mm Rohs Compliant: Yes |Hirose(Hrs) FH12-34S-0.5SH(55) | Newark Electronics |
CONNECTOR, FPC/FFC, SMT, 0.5MM, 34WAY | element14 |
FFC & FPC Connectors 0.5MM 34 POS R/A BTTM SMT GLD | Sager |
Conn FFC/FPC Connector SKT 34 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH12-34S-0.5SH(55)?
Additional datasheets, footprints and schematics for FH12-34S-0.5SH(55) are listed on our Part Details page. You can also find images and similar parts to FH12-34S-0.5SH(55) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH12-34S-0.5SH(55) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH12-34S-0.5SH(55) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH12-34S-0.5SH(55) fall under?
The FH12-34S-0.5SH(55) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH12-34S-0.5SH(55) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH12-34S-0.5SH(55) you can contact the distributor directly for product support, shipping queries etc.
Is the FH12-34S-0.5SH(55) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH12-34S-0.5SH(55) have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FH12-34S-0.5SH(55).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH12-34S-0.5SH(55) often in real-time on the comparison pages.
What if I can't find stock of FH12-34S-0.5SH(55)?
You can fill out our help required form which you can use to request a quote for FH12-34S-0.5SH(55) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.