Status: | Unknown |
---|---|
Series: | FH12 Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
3,962
in stock
|
Buy Now | |
element14
from US$2.28
|
3,962
in stock
|
Buy Now | |
Farnell
from US$1.24
|
3,962
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Sager
from US$1.40
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Product Range | FH12 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
Colour | Beige/Dark Brown |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.4A |
External Depth | 6.4mm |
External Length / Height | 2mm |
External Width | 18.1mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Lead Spacing | 0.5mm |
Material | Polyamide |
No. of Mating Cycles | 20 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 150V |
Ffc/Fpc Connector, Receptacle 28 Position 1Row | Newark Electronics |
SOCKET FFC/FPC, ZIF, 0.5MM, 28WAY | element14 |
FFC Connector 0.5mm pitch 28 way | RS |
FFC FPC Connectors Horizontal Mounting Angle Beige 0.5 mm - Pitch 28 Positions | Heilind Electronics |
FH12 Series 28 Position 0.50 mm Pitch Right Angle SMT FPC/FFC Connector | Future Electronics |
FFC & FPC Connectors 0.5MM 28 POS R/A BTTM SMT GLD | Sager |
Conn FFC/FPC Connector SKT 28 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a FH12-28S-0.5SH(55)?
Additional datasheets, footprints and schematics for FH12-28S-0.5SH(55) are listed on our Part Details page. You can also find images and similar parts to FH12-28S-0.5SH(55) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH12-28S-0.5SH(55) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH12-28S-0.5SH(55) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH12-28S-0.5SH(55) fall under?
The FH12-28S-0.5SH(55) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH12-28S-0.5SH(55) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH12-28S-0.5SH(55) you can contact the distributor directly for product support, shipping queries etc.
Is the FH12-28S-0.5SH(55) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH12-28S-0.5SH(55) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for FH12-28S-0.5SH(55).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH12-28S-0.5SH(55) often in real-time on the comparison pages.
What if I can't find stock of FH12-28S-0.5SH(55)?
You can fill out our help required form which you can use to request a quote for FH12-28S-0.5SH(55) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.