Status: | Unknown |
---|---|
Series: | FH12 Series |
RoHS: | Compliant |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | FH12 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
SOCKET FFC/FPC, ZIF, 0.5MM, 18WAY | element14 |
Ffc/Fpc Connector, Receptacle 18 Position 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a FH12-18S-0.5SH?
Additional datasheets, footprints and schematics for FH12-18S-0.5SH are listed on our Part Details page. You can also find images and similar parts to FH12-18S-0.5SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH12-18S-0.5SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH12-18S-0.5SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH12-18S-0.5SH fall under?
The FH12-18S-0.5SH is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to FH12-18S-0.5SH when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH12-18S-0.5SH you can contact the distributor directly for product support, shipping queries etc.
Is the FH12-18S-0.5SH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FH12-18S-0.5SH have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FH12-18S-0.5SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH12-18S-0.5SH often in real-time on the comparison pages.
What if I can't find stock of FH12-18S-0.5SH?
You can fill out our help required form which you can use to request a quote for FH12-18S-0.5SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.