Status: | Unknown |
---|---|
Series: | FGV-HXY Series |
RoHS: | Compliant |
Prices starting from US$1,095.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,095.00
|
No stock
|
Buy Now |
Measuring Capacity | 2.5kN / 500lbf |
---|---|
Accuracy % | 0.2% |
Manufacturer Warranty | 2 Years |
Product Range | FGV-HXY Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FGV-500HXY?
Additional datasheets, footprints and schematics for FGV-500HXY are listed on our Part Details page. You can also find images and similar parts to FGV-500HXY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGV-500HXY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGV-500HXY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGV-500HXY fall under?
The FGV-500HXY is listed under Tools & Production Supplies > Measurement & Inspection > Force Gauges.
Can I view similar or alternative parts?
You can view similar parts to FGV-500HXY when available in the Force Gauges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGV-500HXY you can contact the distributor directly for product support, shipping queries etc.
Is the FGV-500HXY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGV-500HXY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FGV-500HXY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGV-500HXY often in real-time on the comparison pages.
What if I can't find stock of FGV-500HXY?
You can fill out our help required form which you can use to request a quote for FGV-500HXY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.