Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Measuring Capacity | 2.5kN / 500lbf / 250kgf |
---|---|
Accuracy % | 0.2% |
Depth | 214mm |
Force Capacity | 500lbf |
Force Resolution | 0.1lbf |
Gauge Display | LCD |
Height | 54.5mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a FGV-500 HX?
Additional datasheets, footprints and schematics for FGV-500 HX are listed on our Part Details page. You can also find images and similar parts to FGV-500 HX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGV-500 HX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGV-500 HX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGV-500 HX fall under?
The FGV-500 HX is listed under Tools & Production Supplies > Measurement & Inspection > Force Gauges.
Can I view similar or alternative parts?
You can view similar parts to FGV-500 HX when available in the Force Gauges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGV-500 HX you can contact the distributor directly for product support, shipping queries etc.
Is the FGV-500 HX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGV-500 HX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FGV-500 HX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGV-500 HX often in real-time on the comparison pages.
What if I can't find stock of FGV-500 HX?
You can fill out our help required form which you can use to request a quote for FGV-500 HX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.