Status: | Unknown |
---|---|
Series: | 0F Series |
RoHS: | Unknown |
Product Range | 0F Series |
---|---|
No. of Contacts | 3Contacts |
Connector Body Material | Aluminium Body |
RoHS Compliant | Yes |
Circular Push Pull Connectors STRAIGHT PLUG FEMALE | Sager |
Circular Connector, Plug, 3 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FGS.0F.303.XLM?
Additional datasheets, footprints and schematics for FGS.0F.303.XLM are listed on our Part Details page. You can also find images and similar parts to FGS.0F.303.XLM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGS.0F.303.XLM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGS.0F.303.XLM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGS.0F.303.XLM fall under?
The FGS.0F.303.XLM is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGS.0F.303.XLM when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGS.0F.303.XLM you can contact the distributor directly for product support, shipping queries etc.
Is the FGS.0F.303.XLM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGS.0F.303.XLM have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for FGS.0F.303.XLM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGS.0F.303.XLM often in real-time on the comparison pages.
What if I can't find stock of FGS.0F.303.XLM?
You can fill out our help required form which you can use to request a quote for FGS.0F.303.XLM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.