FG-R05-3A Sensors by KEMET

RESIDUAL CURRENT SENSOR/ANALOGUE&DIGITAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.79

Distributor Stock
Logo for Farnell
Farnell
from US$36.48
31
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$31.79
510
in stock
Buy Now
Logo for element14
element14
from US$37.17
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.58
25
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Sensor Output Analogue, Digital
Supply Voltage DC Min 4.75V
Supply Voltage DC Max 5.25V
Current Measuring Range DC 3mA to 6mA
Current Measuring Range AC 15mA to 20mA
Response Time 100ms
RoHS Compliant Yes

Alternative Descriptions

CURRENT SENSOR 5V 10MA 150HZ | TTI Europe
CURRENT SENSOR, 0.015-0.02A/0.003-0.006A | element14
Residual Current Sensor/Analogue&digital | Newark Electronics
Current Sensor4.5mA/17.5mA �50mA 150Hz 6-Pin Tray | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FG-R05-3A?

Additional datasheets, footprints and schematics for FG-R05-3A are listed on our Part Details page. You can also find images and similar parts to FG-R05-3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FG-R05-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG-R05-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FG-R05-3A fall under?

The FG-R05-3A is listed under Sensors & Transducers > Sensors > Current Sensors.

Can I view similar or alternative parts?

You can view similar parts to FG-R05-3A when available in the Current Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FG-R05-3A you can contact the distributor directly for product support, shipping queries etc.

Is the FG-R05-3A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FG-R05-3A have stock available?

Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for FG-R05-3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FG-R05-3A often in real-time on the comparison pages.

What if I can't find stock of FG-R05-3A?

You can fill out our help required form which you can use to request a quote for FG-R05-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay