Status: | Active |
---|---|
Series: | FGH80N60FD2 |
RoHS: | Compliant |
High Current Capability |
Low saturation voltage: VCE(sat) =1.8V @ IC = 40A |
High Input Impedance |
Fast switching |
RoHS compliant |
Applications |
---|
Consumer Appliances |
Description | FGH80N60FD2 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.8 |
VF Typ (V) | 1.2 |
Eoff Typ (mJ) | 0.52 |
Eon Typ (mJ) | 1 |
Trr Typ (ns) | 125 |
Irr Typ (A) | 4.8 |
Gate Charge Typ (nC) | 120 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 290 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Fspigbt To247 80A 600V Rohs Compliant: Yes |Onsemi FGH80N60FD2TU | Newark Electronics |
IGBT,N CH,W DIODE,600V,80A,TO247AD | Farnell |
Where can I find additional details, specifications and documents for a FGH80N60FD2TU?
Additional datasheets, footprints and schematics for FGH80N60FD2TU are listed on our Part Details page. You can also find images and similar parts to FGH80N60FD2TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH80N60FD2TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH80N60FD2TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH80N60FD2TU fall under?
The FGH80N60FD2TU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH80N60FD2TU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH80N60FD2TU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH80N60FD2TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH80N60FD2TU have stock available?
Authorised distributors including Avnet America, Newark Electronics and Farnell have stock available or on a lead time for FGH80N60FD2TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH80N60FD2TU often in real-time on the comparison pages.
What if I can't find stock of FGH80N60FD2TU?
You can fill out our help required form which you can use to request a quote for FGH80N60FD2TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.