Status: | Active |
---|---|
Series: | FGH40N60UFD |
RoHS: | Compliant |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.23
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
-
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
element14
from US$2.66
|
-
|
Buy Now | |
Avnet Asia
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$2.76
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High current capability |
Low saturation voltage: VCE(sat) =1.8V @ IC = 40A |
High input impedance |
Fast switching: EOFF =12uJ/A |
RoHS compliant |
Applications |
---|
Energy Generation & Distribution |
Description | FGH40N60UFD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.8 |
VF Typ (V) | 1.95 |
Eoff Typ (mJ) | 0.46 |
Eon Typ (mJ) | 1.19 |
Trr Typ (ns) | 45 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 120 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 290 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail | EBV Elektronik |
Transistor IGBT N-Ch 600V 80A TO247 | RS |
Igbt Single Rohs Compliant: Yes |Onsemi FGH40N60UFDTU | Newark Electronics |
FGH40N60UFD Series 600 V 80 A Flange Mount Field Stop IGBT - TO-247 | Future Electronics |
IGBT,N CH,W DIODE,600V,80A,TO247 | element14 |
Where can I find additional details, specifications and documents for a FGH40N60UFDTU?
Additional datasheets, footprints and schematics for FGH40N60UFDTU are listed on our Part Details page. You can also find images and similar parts to FGH40N60UFDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH40N60UFDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH40N60UFDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH40N60UFDTU fall under?
The FGH40N60UFDTU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH40N60UFDTU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH40N60UFDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH40N60UFDTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH40N60UFDTU have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FGH40N60UFDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH40N60UFDTU often in real-time on the comparison pages.
What if I can't find stock of FGH40N60UFDTU?
You can fill out our help required form which you can use to request a quote for FGH40N60UFDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.