Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
No stock
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 165W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 165W |
Transistor Type | IGBT |
IGBT,N CH,FAST,W/DIO,600V,40A,TO247 | Farnell |
Where can I find additional details, specifications and documents for a FGH20N60UFDTU?
Additional datasheets, footprints and schematics for FGH20N60UFDTU are listed on our Part Details page. You can also find images and similar parts to FGH20N60UFDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH20N60UFDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH20N60UFDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH20N60UFDTU fall under?
The FGH20N60UFDTU is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGH20N60UFDTU when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH20N60UFDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH20N60UFDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH20N60UFDTU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FGH20N60UFDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH20N60UFDTU often in real-time on the comparison pages.
What if I can't find stock of FGH20N60UFDTU?
You can fill out our help required form which you can use to request a quote for FGH20N60UFDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.