Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
678
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
799
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
750
in stock
|
Buy Now | |
CoreStaff
from US$1.04
|
349
in stock
|
Buy Now | |
Schukat Electronic
from US$1.23
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Farnell
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47F |
---|---|
Voltage Rating | 3.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FG Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 25ohm |
Capacitor Case Style | Can |
Diameter | 13mm |
Height | 7.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Supercapacitor, EDLC, 0.47 F, 3.5 V, -20%, +80%, Radial Leaded | Avnet America |
Supercapacitor | Transfer Multisort Elektronik |
0.47F -20 - +80% 65Ohms 3.5 V Electric Double Layer Capacitor FGH | KEMET FGH0V474ZF | RS Americas |
Super Capacitor FGH series 0.47F 3.5V | RS |
SuperCap 0,47F 3,5V 13x7,5mm P5,08 | Schukat Electronic |
Cap, 0.47F, 3.5V, Super, Radial | Newark Electronics |
CAP, 0.47F, 3.5V, SUPER, RADIAL | element14 |
Where can I find additional details, specifications and documents for a FGH0V474ZF?
Additional datasheets, footprints and schematics for FGH0V474ZF are listed on our Part Details page. You can also find images and similar parts to FGH0V474ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH0V474ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH0V474ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH0V474ZF fall under?
The FGH0V474ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FGH0V474ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH0V474ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FGH0V474ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH0V474ZF have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, RS Americas, RS and CoreStaff have stock available or on a lead time for FGH0V474ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH0V474ZF often in real-time on the comparison pages.
What if I can't find stock of FGH0V474ZF?
You can fill out our help required form which you can use to request a quote for FGH0V474ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.