Status: | Unknown |
---|---|
Series: | 0K Series |
RoHS: | Unknown |
Product Range | 0K Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Connector Mounting | Cable Mount |
Connector Type | Circular |
Contact Gender | Pin |
Contact Resistance | 4.1mohm |
Contact Resistance Max | 4.8mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Gender | Plug |
IP / NEMA Rating | IP66 |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
CIRCULAR CONNECTOR, PLUG, 2 WAY, FREE | element14 |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FGG.0K.302.CLAC45Z?
Additional datasheets, footprints and schematics for FGG.0K.302.CLAC45Z are listed on our Part Details page. You can also find images and similar parts to FGG.0K.302.CLAC45Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.0K.302.CLAC45Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.0K.302.CLAC45Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.0K.302.CLAC45Z fall under?
The FGG.0K.302.CLAC45Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.0K.302.CLAC45Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.0K.302.CLAC45Z you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.0K.302.CLAC45Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.0K.302.CLAC45Z have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for FGG.0K.302.CLAC45Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.0K.302.CLAC45Z often in real-time on the comparison pages.
What if I can't find stock of FGG.0K.302.CLAC45Z?
You can fill out our help required form which you can use to request a quote for FGG.0K.302.CLAC45Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.