Status: | Unknown |
---|---|
Series: | 2B Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Product Range | 2B Series |
---|---|
No. of Contacts | 16Contacts |
Connector Body Material | Brass Body |
Gender | Plug |
RoHS Compliant | Yes |
Circular Connector Plug, Size 2, 16 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FGG.2B.316.CLAM42?
Additional datasheets, footprints and schematics for FGG.2B.316.CLAM42 are listed on our Part Details page. You can also find images and similar parts to FGG.2B.316.CLAM42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.2B.316.CLAM42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.2B.316.CLAM42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.2B.316.CLAM42 fall under?
The FGG.2B.316.CLAM42 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.2B.316.CLAM42 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.2B.316.CLAM42 you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.2B.316.CLAM42 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGG.2B.316.CLAM42 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FGG.2B.316.CLAM42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.2B.316.CLAM42 often in real-time on the comparison pages.
What if I can't find stock of FGG.2B.316.CLAM42?
You can fill out our help required form which you can use to request a quote for FGG.2B.316.CLAM42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.