Status: | Unknown |
---|---|
Series: | 2B Series |
RoHS: | Unknown |
Prices starting from US$38.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.28
|
64
in stock
|
Buy Now | |
Sager
from US$39.14
|
93
in stock
|
Buy Now | |
PEI-Genesis
from US$45.30
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$70.86
|
73
in stock
|
Buy Now | |
element14
from US$46.22
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.41
|
1
in stock
|
Buy Now |
Product Range | 2B Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP50 |
No. of Mating Cycles | 5000 |
Wire Size AWG Max | 20AWG |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
LBP KeyG 4C CHR 9.2mm D BR | PEI-Genesis |
Circular Connector, 2B Series, Plug, 4, Pin, Solder, Cable Mount |Lemo FGG.2B.304.CLAD92Z | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 4 WAY, CABLE | element14 |
Connector: circular | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FGG.2B.304.CLAD92Z?
Additional datasheets, footprints and schematics for FGG.2B.304.CLAD92Z are listed on our Part Details page. You can also find images and similar parts to FGG.2B.304.CLAD92Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.2B.304.CLAD92Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.2B.304.CLAD92Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.2B.304.CLAD92Z fall under?
The FGG.2B.304.CLAD92Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.2B.304.CLAD92Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.2B.304.CLAD92Z you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.2B.304.CLAD92Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.2B.304.CLAD92Z have stock available?
Authorised distributors including Sager, PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for FGG.2B.304.CLAD92Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.2B.304.CLAD92Z often in real-time on the comparison pages.
What if I can't find stock of FGG.2B.304.CLAD92Z?
You can fill out our help required form which you can use to request a quote for FGG.2B.304.CLAD92Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.