Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Unknown |
Prices starting from US$16.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.35
|
41
in stock
|
Buy Now | |
element14
from US$27.12
|
382
in stock
|
Buy Now | |
Farnell
from US$17.80
|
382
in stock
|
Buy Now | |
Sager
from US$23.54
|
336
in stock
|
Buy Now | |
Heilind Electronics
from US$39.77
|
296
in stock
|
Buy Now | |
PEI-Genesis
from US$23.29
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$39.63
|
212
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.86
|
137
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.77
|
16
in stock
|
Buy Now |
Product Range | 0B Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 4.8mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP50 |
No. of Mating Cycles | 5000 |
Operating Temperature Max | -55°C |
Operating Temperature Min | 250°C |
CIRCULAR CONNECTOR, PLUG, 3 WAY, CABLE | element14 |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
Straight plug size 0B-series 4 -pin w/collet | Heilind Electronics |
LBP KeyG 3C CHR 5.2mm D BR | PEI-Genesis |
Lbp Keyg 3C Chr 5.2Mm D Br Rohs Compliant: Yes |Lemo FGG.0B.303.CLAD52Z | Newark Electronics |
Connector: circular | Transfer Multisort Elektronik |
3way size 0B self latch cable plug,8A | RS |
Where can I find additional details, specifications and documents for a FGG.0B.303.CLAD52Z?
Additional datasheets, footprints and schematics for FGG.0B.303.CLAD52Z are listed on our Part Details page. You can also find images and similar parts to FGG.0B.303.CLAD52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.0B.303.CLAD52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.0B.303.CLAD52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.0B.303.CLAD52Z fall under?
The FGG.0B.303.CLAD52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.0B.303.CLAD52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.0B.303.CLAD52Z you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.0B.303.CLAD52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.0B.303.CLAD52Z have stock available?
Authorised distributors including element14, Farnell, Sager, Heilind Electronics and PEI-Genesis have stock available or on a lead time for FGG.0B.303.CLAD52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.0B.303.CLAD52Z often in real-time on the comparison pages.
What if I can't find stock of FGG.0B.303.CLAD52Z?
You can fill out our help required form which you can use to request a quote for FGG.0B.303.CLAD52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.