Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 10A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 73.5W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Igbt, Single, 600V, 10A, To-263Ab | Newark Electronics |
Trans IGBT Chip N-CH 600V 10A 3-Pin(2+Tab) D2PAK Rail | Avnet America |
Where can I find additional details, specifications and documents for a FGB5N60UNDF?
Additional datasheets, footprints and schematics for FGB5N60UNDF are listed on our Part Details page. You can also find images and similar parts to FGB5N60UNDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGB5N60UNDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGB5N60UNDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGB5N60UNDF fall under?
The FGB5N60UNDF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGB5N60UNDF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGB5N60UNDF you can contact the distributor directly for product support, shipping queries etc.
Is the FGB5N60UNDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGB5N60UNDF have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FGB5N60UNDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGB5N60UNDF often in real-time on the comparison pages.
What if I can't find stock of FGB5N60UNDF?
You can fill out our help required form which you can use to request a quote for FGB5N60UNDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.