Status: | Unknown |
---|---|
Series: | FG5 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Colour | Black |
External Length | 7.62m |
External Width | 86.4mm |
Product Range | FG5 Series |
SVHC | No SVHC (17-Dec-2015) |
Wire Ducting & Raceways Multiple Wire Floor Guard 25ft. | Sager |
Where can I find additional details, specifications and documents for a FG5BL25.0-A?
Additional datasheets, footprints and schematics for FG5BL25.0-A are listed on our Part Details page. You can also find images and similar parts to FG5BL25.0-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG5BL25.0-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG5BL25.0-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG5BL25.0-A fall under?
The FG5BL25.0-A is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to FG5BL25.0-A when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG5BL25.0-A you can contact the distributor directly for product support, shipping queries etc.
Is the FG5BL25.0-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG5BL25.0-A have stock available?
Authorised distributors including Sager have stock available or on a lead time for FG5BL25.0-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG5BL25.0-A often in real-time on the comparison pages.
What if I can't find stock of FG5BL25.0-A?
You can fill out our help required form which you can use to request a quote for FG5BL25.0-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.