Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 100Hz |
Frequency Response Max | 10kHz |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.6V |
Sensitivity (dB) | -53dB |
Drain Current Max | - |
Output Impedance | 4.4kohm |
Product Range | FG Series |
SVHC | No SVHC (12-Jan-2017) |
Audio Signal to Noise Ratio | 30dB |
Current Consumption | 50µA |
Device Type | Mini Microphone |
External Depth | 2.59mm |
External Diameter | 2.59mm |
External Height | 2.59mm |
External Length / Height | 2.59mm |
Impedance | 4400ohm |
Operating Frequency Max | 10000Hz |
Sensitivity | -53dB ± 3dB |
Supply Voltage DC Max | 1.6V |
Supply Voltage DC Min | 0.9V |
Weight | 0.08g |
MICROPHONE, MINI, OMNI, WITH PADS | element14 |
Microphone, Mini, Omni, With Pads | Newark Electronics |
Where can I find additional details, specifications and documents for a FG-23329-CO5?
Additional datasheets, footprints and schematics for FG-23329-CO5 are listed on our Part Details page. You can also find images and similar parts to FG-23329-CO5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG-23329-CO5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG-23329-CO5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG-23329-CO5 fall under?
The FG-23329-CO5 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FG-23329-CO5 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG-23329-CO5 you can contact the distributor directly for product support, shipping queries etc.
Is the FG-23329-CO5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG-23329-CO5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FG-23329-CO5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG-23329-CO5 often in real-time on the comparison pages.
What if I can't find stock of FG-23329-CO5?
You can fill out our help required form which you can use to request a quote for FG-23329-CO5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.