Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 100Hz |
Frequency Response Max | 10kHz |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.6V |
Sensitivity (dB) | -53dB |
Drain Current Max | 50µA |
Output Impedance | 4.4kohm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Diameter | 2.565mm |
External Height | 2.54mm |
Where can I find additional details, specifications and documents for a FG-23329-C05?
Additional datasheets, footprints and schematics for FG-23329-C05 are listed on our Part Details page. You can also find images and similar parts to FG-23329-C05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG-23329-C05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG-23329-C05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG-23329-C05 fall under?
The FG-23329-C05 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FG-23329-C05 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG-23329-C05 you can contact the distributor directly for product support, shipping queries etc.
Is the FG-23329-C05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG-23329-C05 have stock available?
There is no stock from authorised distributors for FG-23329-C05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG-23329-C05 often in real-time on the comparison pages.
What if I can't find stock of FG-23329-C05?
You can fill out our help required form which you can use to request a quote for FG-23329-C05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.