Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 240mm |
Width | 80mm |
Depth | 0.075mm |
Attenuation | - |
SVHC | No SVHC (27-Jun-2018) |
Flex Suppression Sheet 240x80x0.075mm FG | RS |
Noise Suppression Sheet, 240X80X0.075Mm | Newark Electronics |
NOISE SUPPRESSION SHEET, 240X80X0.075MM | element14 |
Where can I find additional details, specifications and documents for a FG1(75)-240X80T2900?
Additional datasheets, footprints and schematics for FG1(75)-240X80T2900 are listed on our Part Details page. You can also find images and similar parts to FG1(75)-240X80T2900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG1(75)-240X80T2900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG1(75)-240X80T2900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG1(75)-240X80T2900 fall under?
The FG1(75)-240X80T2900 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FG1(75)-240X80T2900 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG1(75)-240X80T2900 you can contact the distributor directly for product support, shipping queries etc.
Is the FG1(75)-240X80T2900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG1(75)-240X80T2900 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FG1(75)-240X80T2900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG1(75)-240X80T2900 often in real-time on the comparison pages.
What if I can't find stock of FG1(75)-240X80T2900?
You can fill out our help required form which you can use to request a quote for FG1(75)-240X80T2900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.