Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
LED Compatible | Yes |
Dimensions | 1.77 x 3.26in, 45 x 83mm |
Voltage Rating | 105 – 305VAC |
Load Rating (Tungsten) | 1000W |
Fail Mode | On |
Load Rating (Ballast) | 1800VA |
Relay Rating | 30A General Purpose |
Surge Protection | 25mm, 20kA, 300J MOV |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
CSA Certified | No |
UL Rating | No |
Standards | ANSI C136.10 |
Mounting Style | Locking |
Turn ON Time Delay | Instant Onseconds |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
OFF/ON Ratio | 1.5:1 |
Frequency | 50/60Hz |
Product Use | Long-life (20 year rated life) photocontrol designed for LED roadway & area lighting applications. |
Packaging Method | Individually Bagged & Boxed Units in Master Carton |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Product Family | 8000 Series |
Technology | Electronic |
Product Type | Utility |
Light Sensor | Filtered Silicon Phototransistor |
Operating Temperature Range | -40 – 65°C |
Photocontrol 120V to 277V 1000W/1800VA Black Box | Avnet America |
ANSI Street Light Photocell, 105-305 VAC, ALR-8090-VFS-BK, 8000 series | TE Connectivity FG1245-000 | RS Americas |
Where can I find additional details, specifications and documents for a FG1245-000?
Additional datasheets, footprints and schematics for FG1245-000 are listed on our Part Details page. You can also find images and similar parts to FG1245-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG1245-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG1245-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG1245-000 fall under?
The FG1245-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to FG1245-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG1245-000 you can contact the distributor directly for product support, shipping queries etc.
Is the FG1245-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG1245-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for FG1245-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG1245-000 often in real-time on the comparison pages.
What if I can't find stock of FG1245-000?
You can fill out our help required form which you can use to request a quote for FG1245-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.