Status: | Unknown |
---|---|
Series: | FG-7000L Series |
RoHS: | Unknown |
Prices starting from US$825.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$825.00
|
No stock
|
Buy Now |
Measuring Capacity | 5kN / 1100lbf |
---|---|
Accuracy % | 0.2% |
Manufacturer Warranty | 1 Year |
Product Range | FG-7000L Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a FG-7000L-S-5?
Additional datasheets, footprints and schematics for FG-7000L-S-5 are listed on our Part Details page. You can also find images and similar parts to FG-7000L-S-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG-7000L-S-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG-7000L-S-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG-7000L-S-5 fall under?
The FG-7000L-S-5 is listed under Tools & Production Supplies > Measurement & Inspection > Force Gauges.
Can I view similar or alternative parts?
You can view similar parts to FG-7000L-S-5 when available in the Force Gauges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG-7000L-S-5 you can contact the distributor directly for product support, shipping queries etc.
Is the FG-7000L-S-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG-7000L-S-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FG-7000L-S-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG-7000L-S-5 often in real-time on the comparison pages.
What if I can't find stock of FG-7000L-S-5?
You can fill out our help required form which you can use to request a quote for FG-7000L-S-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.