Status: | Unknown |
---|---|
Series: | FG-3000R Series |
RoHS: | Unknown |
Prices starting from US$975.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$975.00
|
No stock
|
Buy Now |
Measuring Capacity | 1kN / 220lbf / 100kgf |
---|---|
Accuracy % | 0.3% |
Manufacturer Warranty | 1 Year |
Product Range | FG-3000R Series |
Where can I find additional details, specifications and documents for a FG-3000R-1?
Additional datasheets, footprints and schematics for FG-3000R-1 are listed on our Part Details page. You can also find images and similar parts to FG-3000R-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG-3000R-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG-3000R-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG-3000R-1 fall under?
The FG-3000R-1 is listed under Tools & Production Supplies > Measurement & Inspection > Force Gauges.
Can I view similar or alternative parts?
You can view similar parts to FG-3000R-1 when available in the Force Gauges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG-3000R-1 you can contact the distributor directly for product support, shipping queries etc.
Is the FG-3000R-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG-3000R-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FG-3000R-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG-3000R-1 often in real-time on the comparison pages.
What if I can't find stock of FG-3000R-1?
You can fill out our help required form which you can use to request a quote for FG-3000R-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.