Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Capacitance Tolerance | ± 10% |
RoHS Compliant | Yes |
Cap Film 100uF 1000V PP 10% (84.5 X 51mm) Plastic Can Screw Terminal 105°C | Avnet America |
Where can I find additional details, specifications and documents for a FFWE6L0107KJ7.?
Additional datasheets, footprints and schematics for FFWE6L0107KJ7. are listed on our Part Details page. You can also find images and similar parts to FFWE6L0107KJ7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFWE6L0107KJ7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFWE6L0107KJ7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFWE6L0107KJ7. fall under?
The FFWE6L0107KJ7. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FFWE6L0107KJ7. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFWE6L0107KJ7. you can contact the distributor directly for product support, shipping queries etc.
Is the FFWE6L0107KJ7. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FFWE6L0107KJ7. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for FFWE6L0107KJ7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFWE6L0107KJ7. often in real-time on the comparison pages.
What if I can't find stock of FFWE6L0107KJ7.?
You can fill out our help required form which you can use to request a quote for FFWE6L0107KJ7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.