Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Sensor Body Material | PE (Polyethylene) |
Output Current | 10A |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Output Type | NC |
WRAS submerged N/C cable floatswitch,10A | RS |
Spnc, 10Amp Switch With Pvc Cable & Protective Earth Wras Approved |Sensata/cynergy3 FFSMC10BW | Newark Electronics |
Liquid Level Sensors LLS | Sager |
SENSOR, FLOAT SWITCH, SPST-NC, PE | Farnell |
Where can I find additional details, specifications and documents for a FFSMC10BW?
Additional datasheets, footprints and schematics for FFSMC10BW are listed on our Part Details page. You can also find images and similar parts to FFSMC10BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSMC10BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSMC10BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSMC10BW fall under?
The FFSMC10BW is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FFSMC10BW when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSMC10BW you can contact the distributor directly for product support, shipping queries etc.
Is the FFSMC10BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFSMC10BW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for FFSMC10BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSMC10BW often in real-time on the comparison pages.
What if I can't find stock of FFSMC10BW?
You can fill out our help required form which you can use to request a quote for FFSMC10BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.