Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 1.7 |
---|---|
I.D. Supplied - Imperial | 0.19" |
I.D. Supplied - Metric | 4.826mm |
Shrink Tubing / Boot Colour | Grey |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
RoHS Compliant | Yes |
HEATSHRINK, 1.7: 1, SLT, 4.82MM, 7.6M | Farnell |
Heat Shrink Tubing, 0.198" ID, 1.7:1, IRRSilicone Rubber, Slate, FIT | Alpha Wire FFLEX3 SL008 | RS Americas |
FFLEX3 SL008 SILICONE RUBBER | RS |
Heat Shrink Tubing, 4.826Mm Id, Slate/Grey, 25Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a FFLEX3 SL008?
Additional datasheets, footprints and schematics for FFLEX3 SL008 are listed on our Part Details page. You can also find images and similar parts to FFLEX3 SL008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFLEX3 SL008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFLEX3 SL008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFLEX3 SL008 fall under?
The FFLEX3 SL008 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to FFLEX3 SL008 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFLEX3 SL008 you can contact the distributor directly for product support, shipping queries etc.
Is the FFLEX3 SL008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FFLEX3 SL008 have stock available?
Authorised distributors including Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for FFLEX3 SL008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFLEX3 SL008 often in real-time on the comparison pages.
What if I can't find stock of FFLEX3 SL008?
You can fill out our help required form which you can use to request a quote for FFLEX3 SL008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.