Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultrafast recovery, Trr = 20.8ns (@IF= 10A) |
Max Forward Voltage, VF = 1.15V (@ TC = 25°C) |
Reverse Voltage : VRRM = 200V |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Lighting |
Description | FFD10UP20S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 10 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.15 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.1 |
Package Type | DPAK-3 / TO-252-3 |
Diode Switching 200V 10A 3-Pin(2+Tab) TO-252 T/R | Avnet Asia |
RECT, ULTRAFAST, 10A, 200V, TO-252AA | element14 |
UItrafast Rectifier 200V 10A 35ns DPAK | RS |
Ufr Dpak Pn 10A 200V Rohs Compliant: Yes |Onsemi FFD10UP20S | Newark Electronics |
Where can I find additional details, specifications and documents for a FFD10UP20S?
Additional datasheets, footprints and schematics for FFD10UP20S are listed on our Part Details page. You can also find images and similar parts to FFD10UP20S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFD10UP20S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFD10UP20S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFD10UP20S fall under?
The FFD10UP20S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFD10UP20S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFD10UP20S you can contact the distributor directly for product support, shipping queries etc.
Is the FFD10UP20S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFD10UP20S have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FFD10UP20S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFD10UP20S often in real-time on the comparison pages.
What if I can't find stock of FFD10UP20S?
You can fill out our help required form which you can use to request a quote for FFD10UP20S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.