Status: | Unknown |
---|---|
Series: | FFC2B05 Series |
RoHS: | Compliant |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | FFC2B05 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
Ffc/Fpc Connector, Receptacle, 24 Position, 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a FFC2B05-24-T?
Additional datasheets, footprints and schematics for FFC2B05-24-T are listed on our Part Details page. You can also find images and similar parts to FFC2B05-24-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFC2B05-24-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFC2B05-24-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFC2B05-24-T fall under?
The FFC2B05-24-T is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFC2B05-24-T when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFC2B05-24-T you can contact the distributor directly for product support, shipping queries etc.
Is the FFC2B05-24-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FFC2B05-24-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FFC2B05-24-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFC2B05-24-T often in real-time on the comparison pages.
What if I can't find stock of FFC2B05-24-T?
You can fill out our help required form which you can use to request a quote for FFC2B05-24-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.