Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Cores | 24Core |
---|---|
Pitch Spacing | 0.5mm |
Contact Orientation | Same Sided Contacts |
Cable Length - Imperial | 8.3" |
Cable Length - Metric | 210mm |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Conductor Area CSA | 0.5mm² |
Connector Type A | FFC Contacts |
Connector Type B | FFC Contacts |
Jacket Material | Polyester |
Operating Temperature Max | 80°C |
Reel Length (Imperial) | 8.27" |
Reel Length (Metric) | 210mm |
Voltage Rating | 60V |
RIBBON CABLE, FLAT, 0.5MM, 24WAY | element14 |
Where can I find additional details, specifications and documents for a FFC0.50A24/0202L4?
Additional datasheets, footprints and schematics for FFC0.50A24/0202L4 are listed on our Part Details page. You can also find images and similar parts to FFC0.50A24/0202L4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFC0.50A24/0202L4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFC0.50A24/0202L4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFC0.50A24/0202L4 fall under?
The FFC0.50A24/0202L4 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FFC0.50A24/0202L4 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFC0.50A24/0202L4 you can contact the distributor directly for product support, shipping queries etc.
Is the FFC0.50A24/0202L4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFC0.50A24/0202L4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FFC0.50A24/0202L4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFC0.50A24/0202L4 often in real-time on the comparison pages.
What if I can't find stock of FFC0.50A24/0202L4?
You can fill out our help required form which you can use to request a quote for FFC0.50A24/0202L4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.