Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Power Dissipation Pd | 300mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, NPN/PNP, 40V, SC-70-6 | Farnell |
Where can I find additional details, specifications and documents for a FFB3946?
Additional datasheets, footprints and schematics for FFB3946 are listed on our Part Details page. You can also find images and similar parts to FFB3946 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB3946 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB3946 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB3946 fall under?
The FFB3946 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FFB3946 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB3946 you can contact the distributor directly for product support, shipping queries etc.
Is the FFB3946 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFB3946 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FFB3946.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB3946 often in real-time on the comparison pages.
What if I can't find stock of FFB3946?
You can fill out our help required form which you can use to request a quote for FFB3946 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.