Status: | Unknown |
---|---|
Series: | 1S Series |
RoHS: | Unknown |
Product Range | 1S Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 1Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
CIRCULAR CONNECTOR, PLUG, 1 WAY, CABLE | Farnell |
Circular Push Pull Connectors STRAIGHT PLUG CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FFB.1S.405.CLAC52?
Additional datasheets, footprints and schematics for FFB.1S.405.CLAC52 are listed on our Part Details page. You can also find images and similar parts to FFB.1S.405.CLAC52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB.1S.405.CLAC52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB.1S.405.CLAC52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB.1S.405.CLAC52 fall under?
The FFB.1S.405.CLAC52 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFB.1S.405.CLAC52 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB.1S.405.CLAC52 you can contact the distributor directly for product support, shipping queries etc.
Is the FFB.1S.405.CLAC52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFB.1S.405.CLAC52 have stock available?
Authorised distributors including Farnell, element14 and Sager have stock available or on a lead time for FFB.1S.405.CLAC52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB.1S.405.CLAC52 often in real-time on the comparison pages.
What if I can't find stock of FFB.1S.405.CLAC52?
You can fill out our help required form which you can use to request a quote for FFB.1S.405.CLAC52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.