Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | FFA Plug |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG122 RG174 RG178 RG188 RG196 RG316 |
Contact Material | - |
Contact Plating | - |
Frequency Max | 1.5GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Rf/Coaxial Connector, Ffa Plug, Straight Plug, Solder, 50 Ohm |Lemo FFA.0S.250.CTAC44 | Newark Electronics |
Circular Push Pull Connectors LSP COAX(50) CHR 4.4mm C | Sager |
Where can I find additional details, specifications and documents for a FFA.0S.250.CTAC44?
Additional datasheets, footprints and schematics for FFA.0S.250.CTAC44 are listed on our Part Details page. You can also find images and similar parts to FFA.0S.250.CTAC44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFA.0S.250.CTAC44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFA.0S.250.CTAC44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFA.0S.250.CTAC44 fall under?
The FFA.0S.250.CTAC44 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FFA.0S.250.CTAC44 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFA.0S.250.CTAC44 you can contact the distributor directly for product support, shipping queries etc.
Is the FFA.0S.250.CTAC44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFA.0S.250.CTAC44 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FFA.0S.250.CTAC44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFA.0S.250.CTAC44 often in real-time on the comparison pages.
What if I can't find stock of FFA.0S.250.CTAC44?
You can fill out our help required form which you can use to request a quote for FFA.0S.250.CTAC44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.