Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Product Range | S Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 1Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Nickel |
SVHC | No SVHC (07-Jul-2017) |
Coaxial Termination | Solder |
Coaxial Type | RG179 RG187 RG58 RG142 RG302 RG400 RG59 RG223 |
Connector Body Style | Straight Plug |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Current Rating | 10A |
Gender | Plug |
Impedance | 75ohm |
Signal Contact Diameter | 1.3mm |
Termination Method | Solder |
Test Voltage | 2.4kV |
VSWR | 1.02 |
Working Voltage | 0.8kV |
PLUG, S1, COAX, 75OHM | element14 |
Circular Push Pull Connectors STRAIGHT PLUG CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FFA.1S.275.CTAC32Z?
Additional datasheets, footprints and schematics for FFA.1S.275.CTAC32Z are listed on our Part Details page. You can also find images and similar parts to FFA.1S.275.CTAC32Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFA.1S.275.CTAC32Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFA.1S.275.CTAC32Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFA.1S.275.CTAC32Z fall under?
The FFA.1S.275.CTAC32Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFA.1S.275.CTAC32Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFA.1S.275.CTAC32Z you can contact the distributor directly for product support, shipping queries etc.
Is the FFA.1S.275.CTAC32Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFA.1S.275.CTAC32Z have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for FFA.1S.275.CTAC32Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFA.1S.275.CTAC32Z often in real-time on the comparison pages.
What if I can't find stock of FFA.1S.275.CTAC32Z?
You can fill out our help required form which you can use to request a quote for FFA.1S.275.CTAC32Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.