Status: | Unknown |
---|---|
Series: | FF Series |
RoHS: | Unknown |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Thermoplastic Elastomer |
Height | - |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | FF Series |
SVHC | No SVHC (15-Jan-2019) |
Push Fit Rivet Foot: Compatible Hole Diameter, .56 Base Diameter, .22 Base Heig | Essentra Components FF-004B | RS Americas |
Foot Cylindrical, Recessed Center 0.787 Dia (20.00mm) Thermoplastic Elastomer B" | Future Electronics |
Feet, Round, Tpe, Screw, Black, Pk40 | Newark Electronics |
FEET, ROUND, TPE, SCREW, BLACK, PK40 | element14 |
Where can I find additional details, specifications and documents for a FF-004B?
Additional datasheets, footprints and schematics for FF-004B are listed on our Part Details page. You can also find images and similar parts to FF-004B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FF-004B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FF-004B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FF-004B fall under?
The FF-004B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to FF-004B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FF-004B you can contact the distributor directly for product support, shipping queries etc.
Is the FF-004B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FF-004B have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FF-004B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FF-004B often in real-time on the comparison pages.
What if I can't find stock of FF-004B?
You can fill out our help required form which you can use to request a quote for FF-004B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.