Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 380mm |
External Width - Metric | 280mm |
External Depth - Metric | 180mm |
IP Rating | IP66 IP67 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 14.96" |
External Width - Imperial | 11.02" |
External Depth - Imperial | 7.09" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | ATEX |
Where can I find additional details, specifications and documents for a FEX 3828 18 T ENCLOSURE?
Additional datasheets, footprints and schematics for FEX 3828 18 T ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to FEX 3828 18 T ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEX 3828 18 T ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEX 3828 18 T ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEX 3828 18 T ENCLOSURE fall under?
The FEX 3828 18 T ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to FEX 3828 18 T ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEX 3828 18 T ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the FEX 3828 18 T ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FEX 3828 18 T ENCLOSURE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FEX 3828 18 T ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEX 3828 18 T ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of FEX 3828 18 T ENCLOSURE?
You can fill out our help required form which you can use to request a quote for FEX 3828 18 T ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.