Status: | Active |
---|---|
Series: | FERD20S100S |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
element14
from US$0.44
|
1,248
in stock
|
Buy Now | |
Farnell
from US$0.39
|
1,248
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
107
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Reduced leakage current |
Low forward voltage drop |
High frequency operation |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS11688 100 V field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
RECTIFIER, SINGLE, 20A, 100V, TO-220AB | element14 |
FERD20S100 Series 100 V 20 A Flange Mount Field Effect Rectifier Diode-TO-220AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier 20A 3-Pin TO-220AB Tube | Avnet Silica |
Field-Effect Rectifier 100V 20A TO-220AB | RS |
Rectifier, 100V, 20A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a FERD20S100STS?
Additional datasheets, footprints and schematics for FERD20S100STS are listed on our Part Details page. You can also find images and similar parts to FERD20S100STS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD20S100STS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD20S100STS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD20S100STS fall under?
The FERD20S100STS is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD20S100STS when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD20S100STS you can contact the distributor directly for product support, shipping queries etc.
Is the FERD20S100STS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD20S100STS have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for FERD20S100STS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD20S100STS often in real-time on the comparison pages.
What if I can't find stock of FERD20S100STS?
You can fill out our help required form which you can use to request a quote for FERD20S100STS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.