Status: | Active |
---|---|
Series: | FERD20L60C |
RoHS: | Compliant |
Prices starting from US$0.48
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Reduced leakage current |
Low forward voltage drop |
High frequency operation |
Product Specifications |
---|
DS12277 60 V field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Rectifier, Dual, 60V, 20A, To-263-3 | Newark Electronics |
RECTIFIER, DUAL, 60V, 20A, TO-263-3 | element14 |
FERD20L60 Series 60 V (2x) 10 A SMT Field Effect Rectifier Diode - D2PAK | Future Electronics |
Diode Switching 60V 20A 3-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FERD20L60CG-TR?
Additional datasheets, footprints and schematics for FERD20L60CG-TR are listed on our Part Details page. You can also find images and similar parts to FERD20L60CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD20L60CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD20L60CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD20L60CG-TR fall under?
The FERD20L60CG-TR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD20L60CG-TR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD20L60CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD20L60CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD20L60CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FERD20L60CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD20L60CG-TR often in real-time on the comparison pages.
What if I can't find stock of FERD20L60CG-TR?
You can fill out our help required form which you can use to request a quote for FERD20L60CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.