Status: | Active |
---|---|
Series: | FERD20H100S |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
10,114
in stock
|
Buy Now | |
element14
from US$0.48
|
9,638
in stock
|
Buy Now | |
Farnell
from US$0.48
|
9,638
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
4,974
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Reduced leakage current |
Low forward voltage drop |
High frequency operation |
Insulated package TO-220FPAB: Insulated voltage: 2000 VRMS sine |
Insulated voltage: 2000 VRMS sine |
ECOPACK2 compliant component |
Product Specifications |
---|
DS11526 100 V, 20 A field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Rectifier, 100V, 20A, To-252 | Newark Electronics |
RECTIFIER, 20A, 100V, TO-252-3 | element14 |
ST Rectifier Diode 100V 20A DPAK | Distrelec |
Field-Effect Rectifier 100V 20A DPAK | RS |
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK | Future Electronics |
Diode Rectifying 100V 20A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FERD20H100SB-TR?
Additional datasheets, footprints and schematics for FERD20H100SB-TR are listed on our Part Details page. You can also find images and similar parts to FERD20H100SB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD20H100SB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD20H100SB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD20H100SB-TR fall under?
The FERD20H100SB-TR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD20H100SB-TR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD20H100SB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD20H100SB-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD20H100SB-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for FERD20H100SB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD20H100SB-TR often in real-time on the comparison pages.
What if I can't find stock of FERD20H100SB-TR?
You can fill out our help required form which you can use to request a quote for FERD20H100SB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.