Status: | Active |
---|---|
Series: | FERD15S50SB |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
18,442
in stock
|
Buy Now | |
element14
from US$0.40
|
18,106
in stock
|
Buy Now | |
Farnell
from US$0.38
|
18,106
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Low forward voltage drop |
High frequency operation |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS12026 50 V field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Rectifier, 50V, 15A, To-252 | Newark Electronics |
RECTIFIER, SINGLE, 15A, 50V, TO-252 | element14 |
Field-Effect Rectifier 50V 15A DPAK | RS |
FERD15S50 Series 50 V 15 A Surface Mount Field Effect Rectifier Diode - DPAK | Future Electronics |
Rectifier 15A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FERD15S50SB-TR?
Additional datasheets, footprints and schematics for FERD15S50SB-TR are listed on our Part Details page. You can also find images and similar parts to FERD15S50SB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD15S50SB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD15S50SB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD15S50SB-TR fall under?
The FERD15S50SB-TR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD15S50SB-TR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD15S50SB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD15S50SB-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD15S50SB-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FERD15S50SB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD15S50SB-TR often in real-time on the comparison pages.
What if I can't find stock of FERD15S50SB-TR?
You can fill out our help required form which you can use to request a quote for FERD15S50SB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.