Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 16A |
Forward Voltage VF Max | 950mV |
Diode Module Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
Diode Configuration | Common Cathode |
RoHS Compliant | Yes |
Ultrafast Rectifier Cmn Cthd 16A To220Ab | Newark Electronics |
16 A 100 V 35 ns Dual Common Cathode Plastic Ultrafast Rectifier - TO-220AB | Future Electronics |
Diode Switching 100V 16A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
16A 100V UF TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a FEP16BT-E3/45.?
Additional datasheets, footprints and schematics for FEP16BT-E3/45. are listed on our Part Details page. You can also find images and similar parts to FEP16BT-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEP16BT-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEP16BT-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEP16BT-E3/45. fall under?
The FEP16BT-E3/45. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FEP16BT-E3/45. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEP16BT-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the FEP16BT-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FEP16BT-E3/45. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for FEP16BT-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEP16BT-E3/45. often in real-time on the comparison pages.
What if I can't find stock of FEP16BT-E3/45.?
You can fill out our help required form which you can use to request a quote for FEP16BT-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.