Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Motion Vibration Shock |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | FIS1100 |
Application Sub Type | Accelerometer / Gyroscope / Magnetometer - Three-Axis |
Kit Contents | Eval Board FIS1100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Inertial Measurement Unit Coretx-M0+/M4F Dual Core 1kHz Sampling I2C/SPI/USB Temp Sensor |
Evaluation Board, Mems Imu | Newark Electronics |
EVALUATION BOARD, MEMS IMU | Farnell |
Eval Kit, FIS1100 6D Inertial Measurement Unit with Motion Coprocessor | Avnet Silica |
Where can I find additional details, specifications and documents for a FEBFIS1100MEMS_IMU6D3X?
Additional datasheets, footprints and schematics for FEBFIS1100MEMS_IMU6D3X are listed on our Part Details page. You can also find images and similar parts to FEBFIS1100MEMS_IMU6D3X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEBFIS1100MEMS_IMU6D3X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEBFIS1100MEMS_IMU6D3X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEBFIS1100MEMS_IMU6D3X fall under?
The FEBFIS1100MEMS_IMU6D3X is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FEBFIS1100MEMS_IMU6D3X when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEBFIS1100MEMS_IMU6D3X you can contact the distributor directly for product support, shipping queries etc.
Is the FEBFIS1100MEMS_IMU6D3X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FEBFIS1100MEMS_IMU6D3X have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for FEBFIS1100MEMS_IMU6D3X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEBFIS1100MEMS_IMU6D3X often in real-time on the comparison pages.
What if I can't find stock of FEBFIS1100MEMS_IMU6D3X?
You can fill out our help required form which you can use to request a quote for FEBFIS1100MEMS_IMU6D3X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.