Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 2 Contact, 2Contacts |
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Composite Body |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Terminal | Transfer Multisort Elektronik |
Speaker Connector, Jack, 2Pos, Panel | Newark Electronics |
PUSH TERMINAL, CABLE, SPRING, 2WAY | element14 |
Audio jack | Conrad |
Where can I find additional details, specifications and documents for a FE6935?
Additional datasheets, footprints and schematics for FE6935 are listed on our Part Details page. You can also find images and similar parts to FE6935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE6935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE6935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE6935 fall under?
The FE6935 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FE6935 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE6935 you can contact the distributor directly for product support, shipping queries etc.
Is the FE6935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE6935 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for FE6935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE6935 often in real-time on the comparison pages.
What if I can't find stock of FE6935?
You can fill out our help required form which you can use to request a quote for FE6935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.